Murata Electronics Ceramic Capacitors GRM31C5C2A104JA01L

Description
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16315-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16315-1-ND
Ceramic Capacitors 490-16315-1-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16315-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16315-6-ND
Ceramic Capacitors 490-16315-6-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16315-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16315-2-ND
Ceramic Capacitors 490-16315-2-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-GRM31C5C2A104JA01L
0.1UF 100V Capacitor 60-GRM31C5C2A104JA01L
CAP CER 0.1UF 100V C0G/NP0 1206 Product overview: GRM31C5C2A104JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C2A104JA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V C0G/NP0 1206 Product overview: GRM31C5C2A104JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C2A104JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31C5C2A104JA01L - 872963-GRM31C5C2A104JA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31C5C2A104JA01L
872963-GRM31C5C2A104JA01L
Ceramic Capacitors - GRM31C5C2A104JA01L 872963-GRM31C5C2A104JA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872963-GRM31C5C2A104 JA01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31C5C2A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16315-1, 490-16315-2, 490-16315-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872963-GRM31C5C2A104JA01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31C5C2A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-16315-1, 490-16315-2, 490-16315-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478144P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478144P
MLCCs - Multilayer Ceramic Capacitors 2478144P
Murata GRM31C5C2A104JA01L

Murata GRM31C5C2A104JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478143 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478143
MLCCs - Multilayer Ceramic Capacitors 2478143
Murata GRM31C5C2A104JA01L

Murata GRM31C5C2A104JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478144 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478144
MLCCs - Multilayer Ceramic Capacitors 2478144
Murata GRM31C5C2A104JA01L

Murata GRM31C5C2A104JA01L

Supplier's Site
Ceramic Capacitors - GRM31C5C2A104JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C5C2A104JA01L
Ceramic Capacitors GRM31C5C2A104JA01L
CAP CER 0.1UF 100V C0G/NP0 1206

CAP CER 0.1UF 100V C0G/NP0 1206

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
66AJ7219
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 66AJ7219
CAP, 0.1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4432 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
64AJ4432
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 64AJ4432
CAP, 0.1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16315-1-ND 490-16315-6-ND 60-GRM31C5C2A104JA01L 872963-GRM31C5C2A104JA01L 2478144P GRM31C5C2A104JA01L 66AJ7219
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 100V Capacitor Ceramic Capacitors - GRM31C5C2A104JA01L MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C11CF2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details