Murata Electronics Ceramic Capacitors - GRM31C5C1H823JA01L GRM31C5C1H823JA01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041816-GRM31C5C1H82 3JA01L Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.082μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041816-GRM31C5C1H82 3JA01L Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.082μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31C5C1H823JA01L - 1041816-GRM31C5C1H823JA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31C5C1H823JA01L
1041816-GRM31C5C1H823JA01L
Ceramic Capacitors - GRM31C5C1H823JA01L 1041816-GRM31C5C1H823JA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041816-GRM31C5C1H82 3JA01L Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.082μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041816-GRM31C5C1H823JA01L
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.082μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.082UF 50V Capacitor
60-GRM31C5C1H823JA01L
0.082UF 50V Capacitor 60-GRM31C5C1H823JA01L
CAP CER 0.082UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H823JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H823JA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.082UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H823JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H823JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1765-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1765-1-ND
Ceramic Capacitors 490-1765-1-ND
0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1765-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1765-2-ND
Ceramic Capacitors 490-1765-2-ND
0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1765-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1765-6-ND
Ceramic Capacitors 490-1765-6-ND
0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.082µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31C5C1H823JA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31C5C1H823JA01L
50V 82nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 82nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31C5C1H823JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C5C1H823JA01L
Ceramic Capacitors GRM31C5C1H823JA01L
CAP CER 0.082UF 50V C0G/NP0 1206

CAP CER 0.082UF 50V C0G/NP0 1206

Supplier's Site Datasheet
Cap, 82000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata
66AJ7218
Cap, 82000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata 66AJ7218
CAP, 82000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 82000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 82000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata
64AJ4431
Cap, 82000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata 64AJ4431
CAP, 82000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 82000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041816-GRM31C5C1H823JA01L 60-GRM31C5C1H823JA01L 490-1765-1-ND 490-1765-6-ND GRM31C5C1H823JA01L GRM31C5C1H823JA01L 66AJ7218
Product Name Ceramic Capacitors - GRM31C5C1H823JA01L 0.082UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 82000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - CK12BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers