Murata Electronics Ceramic Capacitors GRM31C5C1H683JA01L

Description
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3360-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3360-2-ND
Ceramic Capacitors 490-3360-2-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3360-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3360-1-ND
Ceramic Capacitors 490-3360-1-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3360-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3360-6-ND
Ceramic Capacitors 490-3360-6-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7236607 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236607
MLCCs - Multilayer Ceramic Capacitors 7236607
Murata GRM31C5C1H683JA01L

Murata GRM31C5C1H683JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236607P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236607P
MLCCs - Multilayer Ceramic Capacitors 7236607P
Murata GRM31C5C1H683JA01L

Murata GRM31C5C1H683JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696209 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696209
MLCCs - Multilayer Ceramic Capacitors 1696209
Murata GRM31C5C1H683JA01L

Murata GRM31C5C1H683JA01L

Supplier's Site
Singapore, Singapore
0.068UF 50V Capacitor
60-GRM31C5C1H683JA01L
0.068UF 50V Capacitor 60-GRM31C5C1H683JA01L
CAP CER 0.068UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H683JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H683JA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H683JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H683JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31C5C1H683JA01L - 1041815-GRM31C5C1H683JA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31C5C1H683JA01L
1041815-GRM31C5C1H683JA01L
Ceramic Capacitors - GRM31C5C1H683JA01L 1041815-GRM31C5C1H683JA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041815-GRM31C5C1H68 3JA01L Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041815-GRM31C5C1H683JA01L
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.068μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 0.068 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9936 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 0.068 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Murata
55Y9936
Smd Multilayer Ceramic Capacitor, Grm Series, 0.068 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Murata 55Y9936
SMD Multilayer Ceramic Capacitor, GRM Series, 0.068 F, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 0.068 F, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4430 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata
64AJ4430
Cap, 68000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata 64AJ4430
CAP, 68000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 68000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31C5C1H683JA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31C5C1H683JA01L
50V 68nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 68nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31C5C1H683JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C5C1H683JA01L
Ceramic Capacitors GRM31C5C1H683JA01L
CAP CER 0.068UF 50V C0G/NP0 1206

CAP CER 0.068UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3360-2-ND 490-3360-6-ND 7236607 7236607P 60-GRM31C5C1H683JA01L 1041815-GRM31C5C1H683JA01L 55Y9936 64AJ4430 GRM31C5C1H683JA01L GRM31C5C1H683JA01L
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.068UF 50V Capacitor Ceramic Capacitors - GRM31C5C1H683JA01L Smd Multilayer Ceramic Capacitor, Grm Series, 0.068 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 68000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details