Murata Electronics 0.056UF 50V Capacitor GRM31C5C1H563JA01L

Description
CAP CER 0.056UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H563JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H563JA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.056UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H563JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H563JA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.056UF 50V Capacitor
60-GRM31C5C1H563JA01L
0.056UF 50V Capacitor 60-GRM31C5C1H563JA01L
CAP CER 0.056UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H563JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H563JA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.056UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H563JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H563JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31C5C1H563JA01L - 919841-GRM31C5C1H563JA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31C5C1H563JA01L
919841-GRM31C5C1H563JA01L
Ceramic Capacitors - GRM31C5C1H563JA01L 919841-GRM31C5C1H563JA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919841-GRM31C5C1H563 JA01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.056 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: GRM31C5C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 490-3359-6, 490-3359-2, 490-3359-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919841-GRM31C5C1H563JA01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.056 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: GRM31C5C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 490-3359-6, 490-3359-2, 490-3359-1

Buy Now Datasheet
Ceramic Capacitors - 490-3359-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3359-1-ND
Ceramic Capacitors 490-3359-1-ND
0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3359-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3359-6-ND
Ceramic Capacitors 490-3359-6-ND
0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3359-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3359-2-ND
Ceramic Capacitors 490-3359-2-ND
0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.056µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31C5C1H563JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C5C1H563JA01L
Ceramic Capacitors GRM31C5C1H563JA01L
CAP CER 0.056UF 50V C0G/NP0 1206

CAP CER 0.056UF 50V C0G/NP0 1206

Supplier's Site Datasheet
Cap, 56000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4429 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata
64AJ4429
Cap, 56000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata 64AJ4429
CAP, 56000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 56000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31C5C1H563JA01L 919841-GRM31C5C1H563JA01L 490-3359-1-ND 490-3359-6-ND GRM31C5C1H563JA01L 64AJ4429
Product Name 0.056UF 50V Capacitor Ceramic Capacitors - GRM31C5C1H563JA01L Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 56000Pf, 50V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details