Murata Power Solutions Ceramic Capacitors GRM31C5C1H224JE02L

Description
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31C5C1H224JE02LTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31C5C1H224JE02LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31C5C1H224JE02LCT-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 50V Capacitor
60-GRM31C5C1H224JE02L
0.22UF 50V Capacitor 60-GRM31C5C1H224JE02L
CAP CER 0.22UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H224JE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H224JE02 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V C0G/NP0 1206 Product overview: GRM31C5C1H224JE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1H224JE02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329118-GRM31C5C1H224JE02L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329118-GRM31C5C1H224JE02L
Capacitors - Ceramic Capacitors 1329118-GRM31C5C1H224JE02L
Manufacturer: Murata Electronics Win Source Part Number: 1329118-GRM31C5C1H22 4JE02L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM31C5C1H224JE0 2L-ND,490-GRM31C5C1H 224JE02LTR,490-GRM31 C5C1H224JE02L,490-GR M31C5C1H224JE02LCT,4 90-GRM31C5C1H224JE02 LDKR Base Product Number: GRM31C5C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329118-GRM31C5C1H224JE02L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.22 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM31C5C1H224JE02L-ND,490-GRM31C5C1H224JE02LTR,490-GRM31C5C1H224JE02L,490-GRM31C5C1H224JE02LCT,490-GRM31C5C1H224JE02LDKR
Base Product Number: GRM31C5C1H
RoHS Status: ROHS3 Compliant

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 2478141 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478141
MLCCs - Multilayer Ceramic Capacitors 2478141
Murata GRM31C5C1H224JE02L

Murata GRM31C5C1H224JE02L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478142 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478142
MLCCs - Multilayer Ceramic Capacitors 2478142
Murata GRM31C5C1H224JE02L

Murata GRM31C5C1H224JE02L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478142P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478142P
MLCCs - Multilayer Ceramic Capacitors 2478142P
Murata GRM31C5C1H224JE02L

Murata GRM31C5C1H224JE02L

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31C5C1H224JE02L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31C5C1H224JE02L
50V 220nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31C5C1H224JE02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31C5C1H224JE02L
Ceramic Capacitors GRM31C5C1H224JE02L
CAP CER 0.22UF 50V C0G/NP0 1206

CAP CER 0.22UF 50V C0G/NP0 1206

Supplier's Site
Cap, 0.22Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
64AJ4428
Cap, 0.22Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 64AJ4428
CAP, 0.22UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31C5C1H224JE02LTR-ND 490-GRM31C5C1H224JE02LDKR-ND 60-GRM31C5C1H224JE02L 1329118-GRM31C5C1H224JE02L 2478141 GRM31C5C1H224JE02L GRM31C5C1H224JE02L 64AJ4428
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 50V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.22Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details