0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
50V 100nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.1UF 50V C0G/NP0 1206
| DigiKey | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-8335-2-ND | 490-8335-6-ND | 92AH5207 | GRM31C5C1H104JA01K | GRM31C5C1H104JA01K |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |