CAP CER 0.33UF 25V C0G/NP0 1206 Product overview: GRM31C5C1E334JE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31C5C1E334JE01
0.33µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.33µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.33µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM31C5C1E334JE01L | 490-GRM31C5C1E334JE01LTR-ND | 490-GRM31C5C1E334JE01LDKR-ND |
| Product Name | 0.33UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |