Murata Electronics Ceramic Capacitors GRM31BR73A332KW01L

Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3497-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3497-1-ND
Ceramic Capacitors 490-3497-1-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3497-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3497-2-ND
Ceramic Capacitors 490-3497-2-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3497-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3497-6-ND
Ceramic Capacitors 490-3497-6-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31BR73A332KW01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31BR73A332KW01L
1kV 3.3nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 3.3nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31BR73A332KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31BR73A332KW01L
Ceramic Capacitors GRM31BR73A332KW01L
CAP CER 3300PF 1KV X7R 1206

CAP CER 3300PF 1KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3497-1-ND 490-3497-6-ND GRM31BR73A332KW01L GRM31BR73A332KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details