Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139954-GRM31BR73A22
Length: 3.2 mm
Capacitance: 2.2 nF
Thickness: 1.25 mm
Width: 1.6 mm
Categories: Custom Parts
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 1 kV
Dielectric: X7R
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1139954-GRM31BR73A222KW75L |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM31BR73A222KW75L |