Murata Power Solutions 1000PF 1KV Capacitor GRM31BR73A102KW01L

Description
CAP CER 1000PF 1KV X7R 1206 Product overview: GRM31BR73A102KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR73A102KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 1KV X7R 1206 Product overview: GRM31BR73A102KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR73A102KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 1KV Capacitor
60-GRM31BR73A102KW01L
1000PF 1KV Capacitor 60-GRM31BR73A102KW01L
CAP CER 1000PF 1KV X7R 1206 Product overview: GRM31BR73A102KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR73A102KW01 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 1KV X7R 1206 Product overview: GRM31BR73A102KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR73A102KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3494-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3494-2-ND
Ceramic Capacitors 490-3494-2-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3494-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3494-1-ND
Ceramic Capacitors 490-3494-1-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3494-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3494-6-ND
Ceramic Capacitors 490-3494-6-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31BR73A102KW01L - 801475-GRM31BR73A102KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31BR73A102KW01L
801475-GRM31BR73A102KW01L
Ceramic Capacitors - GRM31BR73A102KW01L 801475-GRM31BR73A102KW01L
Manufacturer: Murata Electronics Win Source Part Number: 801475-GRM31BR73A102 KW01L Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.049" Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801475-GRM31BR73A102KW01L
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1000pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.049"
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - GRM31BR73A102KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31BR73A102KW01L
Ceramic Capacitors GRM31BR73A102KW01L
CAP CER 1000PF 1KV X7R 1206

CAP CER 1000PF 1KV X7R 1206

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9921 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
55Y9921
Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 55Y9921
SMD Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31BR73A102KW01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31BR73A102KW01L
1kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31BR73A102KW01L 490-3494-2-ND 490-3494-6-ND 801475-GRM31BR73A102KW01L GRM31BR73A102KW01L 55Y9921 GRM31BR73A102KW01L
Product Name 1000PF 1KV Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31BR73A102KW01L Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers