CAP CER 4700PF 630V X7R 1206 Product overview: GRM31BR72J472KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR72J472KW01
Murata GRM31BR72J472KW01L
4700pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
4700pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
4700pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 4700PF 630V X7R 1206
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM31BR72J472KW01L | 7236489 | 490-3510-1-ND | 490-3510-6-ND | GRM31BR72J472KW01L |
| Product Name | 4700PF 630V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0047 microF | 0.0047 microF |