Murata Electronics Ceramic Capacitors GRM31BR72J332KW01L

Description
3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3509-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3509-1-ND
Ceramic Capacitors 490-3509-1-ND
3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3509-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3509-6-ND
Ceramic Capacitors 490-3509-6-ND
3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3509-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3509-2-ND
Ceramic Capacitors 490-3509-2-ND
3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 630V Capacitor
60-GRM31BR72J332KW01L
3300PF 630V Capacitor 60-GRM31BR72J332KW01L
CAP CER 3300PF 630V X7R 1206 Product overview: GRM31BR72J332KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR72J332KW01 L can be used for catalog matching and distributor lookup.

CAP CER 3300PF 630V X7R 1206 Product overview: GRM31BR72J332KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31BR72J332KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31BR72J332KW01L - 1041812-GRM31BR72J332KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31BR72J332KW01L
1041812-GRM31BR72J332KW01L
Ceramic Capacitors - GRM31BR72J332KW01L 1041812-GRM31BR72J332KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041812-GRM31BR72J33 2KW01L Packaging: Reel - TR Voltage Rating: 630V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.049" (1.25mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041812-GRM31BR72J332KW01L
Packaging: Reel - TR
Voltage Rating: 630V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.049" (1.25mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - GRM31BR72J332KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31BR72J332KW01L
Ceramic Capacitors GRM31BR72J332KW01L
CAP CER 3300PF 630V X7R 1206

CAP CER 3300PF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3509-1-ND 490-3509-6-ND 60-GRM31BR72J332KW01L 1041812-GRM31BR72J332KW01L GRM31BR72J332KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 3300PF 630V Capacitor Ceramic Capacitors - GRM31BR72J332KW01L Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Polymer - 336XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers