Murata Electronics Ceramic Capacitors GRM31BR72E683KW01L

Description
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3540-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3540-6-ND
Ceramic Capacitors 490-3540-6-ND
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3540-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3540-1-ND
Ceramic Capacitors 490-3540-1-ND
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3540-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3540-2-ND
Ceramic Capacitors 490-3540-2-ND
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31BR72E683KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31BR72E683KW01L
Ceramic Capacitors GRM31BR72E683KW01L
CAP CER 0.068UF 250V X7R 1206

CAP CER 0.068UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-3540-6-ND 490-3540-1-ND GRM31BR72E683KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details