Murata Electronics Ceramic Capacitors GRM31B7U2E103JW31L

Description
10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6502-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6502-1-ND
Ceramic Capacitors 490-6502-1-ND
10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6502-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6502-6-ND
Ceramic Capacitors 490-6502-6-ND
10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6502-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6502-2-ND
Ceramic Capacitors 490-6502-2-ND
10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

10000pF ±5% 250V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT - GRM31B7U2E103JW31L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31B7U2E103JW31L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31B7U2E103JW31L
250V 10nF U2J ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

250V 10nF U2J ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.01Uf, 250V, Mlcc, 1206 Rohs Compliant Murata - 65AH7133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 250V, Mlcc, 1206 Rohs Compliant Murata
65AH7133
Cap, 0.01Uf, 250V, Mlcc, 1206 Rohs Compliant Murata 65AH7133
CAP, 0.01UF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.01UF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 5%, U2J, 250 V, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9925 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 5%, U2J, 250 V, 1206 [3216 Metric] Rohs Compliant Murata
55Y9925
Smd Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 5%, U2J, 250 V, 1206 [3216 Metric] Rohs Compliant Murata 55Y9925
SMD Multilayer Ceramic Capacitor, GRM Series, 0.01 F, 5%, U2J, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 0.01 F, 5%, U2J, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6502-1-ND 490-6502-6-ND GRM31B7U2E103JW31L 65AH7133 55Y9925
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.01Uf, 250V, Mlcc, 1206 Rohs Compliant Murata Smd Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 5%, U2J, 250 V, 1206 [3216 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 211475301 - Radwell International
Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details