Murata Electronics Ceramic Capacitors GRM31B5C2J821JW01L

Description
820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16836-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16836-2-ND
Ceramic Capacitors 490-16836-2-ND
820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16836-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16836-6-ND
Ceramic Capacitors 490-16836-6-ND
820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16836-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16836-1-ND
Ceramic Capacitors 490-16836-1-ND
820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31B5C2J821JW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31B5C2J821JW01L
Ceramic Capacitors GRM31B5C2J821JW01L
CAP CER 820PF 630V C0G/NP0 1206

CAP CER 820PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16836-2-ND 490-16836-6-ND GRM31B5C2J821JW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers