Murata Electronics Ceramic Capacitors GRM31B5C2H821JW01L

Description
820pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
820pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16835-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16835-1-ND
Ceramic Capacitors 490-16835-1-ND
820pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16835-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16835-6-ND
Ceramic Capacitors 490-16835-6-ND
820pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31B5C2H821JW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31B5C2H821JW01L
Ceramic Capacitors GRM31B5C2H821JW01L
CAP CER 820PF 500V C0G/NP0 1206

CAP CER 820PF 500V C0G/NP0 1206

Supplier's Site Datasheet
Cap, 820Pf, 500V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 500V, Mlcc, 1206 Rohs Compliant Murata
64AJ4420
Cap, 820Pf, 500V, Mlcc, 1206 Rohs Compliant Murata 64AJ4420
CAP, 820PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 820PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16835-1-ND 490-16835-6-ND GRM31B5C2H821JW01L 64AJ4420
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 820Pf, 500V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details