Murata Electronics 2200PF 630V Capacitor GRM31AR72J222KW01D

Description
CAP CER 2200PF 630V X7R 1206 Product overview: GRM31AR72J222KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31AR72J222KW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 630V X7R 1206 Product overview: GRM31AR72J222KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31AR72J222KW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 630V Capacitor
60-GRM31AR72J222KW01D
2200PF 630V Capacitor 60-GRM31AR72J222KW01D
CAP CER 2200PF 630V X7R 1206 Product overview: GRM31AR72J222KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31AR72J222KW01 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 630V X7R 1206 Product overview: GRM31AR72J222KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31AR72J222KW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12771-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12771-6-ND
Ceramic Capacitors 490-12771-6-ND
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12771-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12771-1-ND
Ceramic Capacitors 490-12771-1-ND
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12771-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12771-2-ND
Ceramic Capacitors 490-12771-2-ND
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31AR72J222KW01D - 775397-GRM31AR72J222KW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31AR72J222KW01D
775397-GRM31AR72J222KW01D
Ceramic Capacitors - GRM31AR72J222KW01D 775397-GRM31AR72J222KW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775397-GRM31AR72J222 KW01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 630V Thickness (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): C3216X7R2J222K115AA; C3216X7R2J222K115AE; C3216X7R2J222K115AM; 631R18W222KV4; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: Japan, Singapore Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775397-GRM31AR72J222KW01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 630V
Thickness (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): C3216X7R2J222K115AA; C3216X7R2J222K115AE; C3216X7R2J222K115AM; 631R18W222KV4;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: Japan, Singapore
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM31AR72J222KW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31AR72J222KW01D
Ceramic Capacitors GRM31AR72J222KW01D
CAP CER 2200PF 630V X7R 1206

CAP CER 2200PF 630V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM31AR72J222KW01D
CAP CER 2200PF 630V X7R 1206

CAP CER 2200PF 630V X7R 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31AR72J222KW01D 490-12771-6-ND 490-12771-1-ND 775397-GRM31AR72J222KW01D GRM31AR72J222KW01D GRM31AR72J222KW01D
Product Name 2200PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31AR72J222KW01D Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX332K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details