Murata Electronics Ceramic Capacitors GRM31A7U3D560JW31D

Description
CAP CER 56PF 2KV U2J 1206
Request a Quote Datasheet
Description
CAP CER 56PF 2KV U2J 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31A7U3D560JW31DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 2KV U2J 1206

CAP CER 56PF 2KV U2J 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A7U3D560JW31DTR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)

56pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A7U3D560JW31DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 2KV U2J 1206

CAP CER 56PF 2KV U2J 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM31A7U3D560JW31DDKR-ND 490-GRM31A7U3D560JW31DTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details