Manufacturer: Murata Electronics
Win Source Part Number: 1329966-GRM31A7U3D15
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: U2J
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Base Product Number: GRM31A7U3D
RoHS Status: ROHS3 Compliant
CAP CER 15PF 2KV U2J 1206 Product overview: GRM31A7U3D150JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3D150JW31
15pF ±5% 2000V (2kV) Ceramic Capacitor U2J 1206 (3216 Metric)
CAP CER 15PF 2KV U2J 1206
CAP CER 15PF 2KV U2J 1206
CAP CER 15PF 2KV U2J 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329966-GRM31A7U3D150JW31D | 60-GRM31A7U3D150JW31D | 490-GRM31A7U3D150JW31DTR-ND | 490-GRM31A7U3D150JW31DDKR-ND | GRM31A7U3D150JW31D |
| Product Name | Capacitors - Ceramic Capacitors | 15PF 2KV Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |