Murata Electronics Ceramic Capacitors GRM31A7U3A820JW31D

Description
82pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
82pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8332-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8332-6-ND
Ceramic Capacitors 490-8332-6-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

82pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8332-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8332-1-ND
Ceramic Capacitors 490-8332-1-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

82pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8332-2-ND
Ceramic Capacitors 490-8332-2-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

82pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-8332-6-ND 490-8332-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details