Murata Electronics Ceramic Capacitors GRM31A7U3A680JW31D

Description
68pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
68pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4300-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4300-1-ND
Ceramic Capacitors 490-4300-1-ND
68pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

68pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4300-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4300-6-ND
Ceramic Capacitors 490-4300-6-ND
68pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

68pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4300-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4300-2-ND
Ceramic Capacitors 490-4300-2-ND
68pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

68pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U3A680JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U3A680JW31D
Ceramic Capacitors GRM31A7U3A680JW31D
CAP CER 68PF 1KV U2J 1206

CAP CER 68PF 1KV U2J 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31A7U3A680JW31D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31A7U3A680JW31D
1kV 68pF U2J ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 68pF U2J ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 68 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9920 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 68 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
55Y9920
Smd Multilayer Ceramic Capacitor, Grm Series, 68 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 55Y9920
SMD Multilayer Ceramic Capacitor, GRM Series, 68 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 68 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4300-1-ND 490-4300-6-ND GRM31A7U3A680JW31D GRM31A7U3A680JW31D 55Y9920
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Smd Multilayer Ceramic Capacitor, Grm Series, 68 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers