Murata Electronics Ceramic Capacitors - GRM31A7U3A331JW31D GRM31A7U3A331JW31D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1011152-GRM31A7U3A33 1JW31D Packaging: Reel - TR Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±5% Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1011152-GRM31A7U3A33 1JW31D Packaging: Reel - TR Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±5% Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31A7U3A331JW31D - 1011152-GRM31A7U3A331JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U3A331JW31D
1011152-GRM31A7U3A331JW31D
Ceramic Capacitors - GRM31A7U3A331JW31D 1011152-GRM31A7U3A331JW31D
Manufacturer: Murata Electronics North America Win Source Part Number: 1011152-GRM31A7U3A33 1JW31D Packaging: Reel - TR Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±5% Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1011152-GRM31A7U3A331JW31D
Packaging: Reel - TR
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±5%
Temperature Coefficient: U2J
Thickness (Max): 0.039" (1.00mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
330PF 1KV Capacitor
60-GRM31A7U3A331JW31D
330PF 1KV Capacitor 60-GRM31A7U3A331JW31D
CAP CER 330PF 1KV U2J 1206 Product overview: GRM31A7U3A331JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A331JW31 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 1KV U2J 1206 Product overview: GRM31A7U3A331JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A331JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-4304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4304-2-ND
Ceramic Capacitors 490-4304-2-ND
330pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

330pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4304-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4304-6-ND
Ceramic Capacitors 490-4304-6-ND
330pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

330pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4304-1-ND
Ceramic Capacitors 490-4304-1-ND
330pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

330pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Cap, 330Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata - 65AH7129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
65AH7129
Cap, 330Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata 65AH7129
CAP, 330PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 330PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9918 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
55Y9918
Smd Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 55Y9918
SMD Multilayer Ceramic Capacitor, GRM Series, 330 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 330 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U3A331JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U3A331JW31D
Ceramic Capacitors GRM31A7U3A331JW31D
CAP CER 330PF 1KV U2J 1206

CAP CER 330PF 1KV U2J 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1011152-GRM31A7U3A331JW31D 60-GRM31A7U3A331JW31D 490-4304-2-ND 490-4304-6-ND 65AH7129 55Y9918 GRM31A7U3A331JW31D
Product Name Ceramic Capacitors - GRM31A7U3A331JW31D 330PF 1KV Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata Smd Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
WVAC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers