Murata Electronics Ceramic Capacitors GRM31A7U3A330JW31D

Description
33pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
33pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11635-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11635-1-ND
Ceramic Capacitors 490-11635-1-ND
33pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

33pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11635-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11635-6-ND
Ceramic Capacitors 490-11635-6-ND
33pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

33pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11635-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11635-2-ND
Ceramic Capacitors 490-11635-2-ND
33pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

33pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U3A330JW31D - 919834-GRM31A7U3A330JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U3A330JW31D
919834-GRM31A7U3A330JW31D
Ceramic Capacitors - GRM31A7U3A330JW31D 919834-GRM31A7U3A330JW31D
Manufacturer: Murata Electronics North America Win Source Part Number: 919834-GRM31A7U3A330 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A7U3A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11635-6, 490-11635-2, GRM31A7U3A330JW31D-N D, 490-11635-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919834-GRM31A7U3A330JW31D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31A7U3A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11635-6, 490-11635-2, GRM31A7U3A330JW31D-ND, 490-11635-1

Buy Now Datasheet
Singapore, Singapore
33PF 1KV Capacitor
60-GRM31A7U3A330JW31D
33PF 1KV Capacitor 60-GRM31A7U3A330JW31D
CAP CER 33PF 1KV U2J 1206 Product overview: GRM31A7U3A330JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A330JW31 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 1KV U2J 1206 Product overview: GRM31A7U3A330JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A330JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11635-1-ND 490-11635-6-ND 919834-GRM31A7U3A330JW31D 60-GRM31A7U3A330JW31D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31A7U3A330JW31D 33PF 1KV Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers