Murata Electronics Ceramic Capacitors GRM31A7U3A151JW31D

Description
150pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
150pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4302-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4302-6-ND
Ceramic Capacitors 490-4302-6-ND
150pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

150pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4302-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4302-2-ND
Ceramic Capacitors 490-4302-2-ND
150pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

150pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4302-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4302-1-ND
Ceramic Capacitors 490-4302-1-ND
150pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

150pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U3A151JW31D - 919832-GRM31A7U3A151JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U3A151JW31D
919832-GRM31A7U3A151JW31D
Ceramic Capacitors - GRM31A7U3A151JW31D 919832-GRM31A7U3A151JW31D
Manufacturer: Murata Electronics North America Win Source Part Number: 919832-GRM31A7U3A151 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A7U3A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4302-2, 490-4302-6, 490-4302-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919832-GRM31A7U3A151JW31D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 150 pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31A7U3A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4302-2, 490-4302-6, 490-4302-1

Buy Now Datasheet
Singapore, Singapore
150PF 1KV Capacitor
60-GRM31A7U3A151JW31D
150PF 1KV Capacitor 60-GRM31A7U3A151JW31D
CAP CER 150PF 1KV U2J 1206 Product overview: GRM31A7U3A151JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A151JW31 D can be used for catalog matching and distributor lookup.

CAP CER 150PF 1KV U2J 1206 Product overview: GRM31A7U3A151JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U3A151JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U3A151JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U3A151JW31D
Ceramic Capacitors GRM31A7U3A151JW31D
CAP CER 150PF 1KV U2J 1206

CAP CER 150PF 1KV U2J 1206

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 150 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9913 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 150 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
55Y9913
Smd Multilayer Ceramic Capacitor, Grm Series, 150 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 55Y9913
SMD Multilayer Ceramic Capacitor, GRM Series, 150 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 150 pF, 5%, U2J, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4302-6-ND 490-4302-2-ND 919832-GRM31A7U3A151JW31D 60-GRM31A7U3A151JW31D GRM31A7U3A151JW31D 55Y9913
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31A7U3A151JW31D 150PF 1KV Capacitor Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 150 Pf, 5%, U2J, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1908624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details