Murata Electronics Ceramic Capacitors GRM31A7U3A120JW31D

Description
12pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
12pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31A7U3A120JW31D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31A7U3A120JW31D-ND
Ceramic Capacitors GRM31A7U3A120JW31D-ND
12pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

12pF ±5% 1000V (1kV) Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U3A120JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U3A120JW31D
Ceramic Capacitors GRM31A7U3A120JW31D
CAP CER 12PF 1KV U2J 1206

CAP CER 12PF 1KV U2J 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM31A7U3A120JW31D
CAP CER 12PF 1KV U2J 1206

CAP CER 12PF 1KV U2J 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM31A7U3A120JW31D-ND GRM31A7U3A120JW31D GRM31A7U3A120JW31D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PHB600K2H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details