Murata Electronics Ceramic Capacitors GRM31A7U2J470JW31D

Description
47pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
47pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6497-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6497-2-ND
Ceramic Capacitors 490-6497-2-ND
47pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

47pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6497-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6497-1-ND
Ceramic Capacitors 490-6497-1-ND
47pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

47pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6497-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6497-6-ND
Ceramic Capacitors 490-6497-6-ND
47pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

47pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
47PF 630V Capacitor
60-GRM31A7U2J470JW31D
47PF 630V Capacitor 60-GRM31A7U2J470JW31D
CAP CER 47PF 630V U2J 1206 Product overview: GRM31A7U2J470JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J470JW31 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 630V U2J 1206 Product overview: GRM31A7U2J470JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J470JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1028048-GRM31A7U2J470JW31D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1028048-GRM31A7U2J470JW31D
Capacitors - Ceramic Capacitors 1028048-GRM31A7U2J470JW31D
Win Source Part Number: 1028048-GRM31A7U2J47 0JW31D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GRM31A7U3A470JW31DGR M31A7U2J470JW31D.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6497-6,490-6497- 2,GRM31A7U2J470JW31D -ND,490-6497-1 Base Product Number: GRM31A7U2J

Win Source Part Number: 1028048-GRM31A7U2J470JW31D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: U2J
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): GRM31A7U3A470JW31DGRM31A7U2J470JW31D.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-6497-6,490-6497-2,GRM31A7U2J470JW31D-ND,490-6497-1
Base Product Number: GRM31A7U2J

Buy Now Datasheet
Ceramic Capacitors - GRM31A7U2J470JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U2J470JW31D
Ceramic Capacitors GRM31A7U2J470JW31D
CAP CER 47PF 630V U2J 1206

CAP CER 47PF 630V U2J 1206

Supplier's Site Datasheet
Cap, 47Pf, 630V, Mlcc, 1206 Rohs Compliant Murata - 65AH7126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
65AH7126
Cap, 47Pf, 630V, Mlcc, 1206 Rohs Compliant Murata 65AH7126
CAP, 47PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6497-2-ND 490-6497-6-ND 60-GRM31A7U2J470JW31D 1028048-GRM31A7U2J470JW31D GRM31A7U2J470JW31D 65AH7126
Product Name Ceramic Capacitors Ceramic Capacitors 47PF 630V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA850KD11 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11AH1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details