Murata Electronics 330PF 630V Capacitor GRM31A7U2J331JW31D

Description
CAP CER 330PF 630V U2J 1206 Product overview: GRM31A7U2J331JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J331JW31 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 330PF 630V U2J 1206 Product overview: GRM31A7U2J331JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J331JW31 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330PF 630V Capacitor
60-GRM31A7U2J331JW31D
330PF 630V Capacitor 60-GRM31A7U2J331JW31D
CAP CER 330PF 630V U2J 1206 Product overview: GRM31A7U2J331JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J331JW31 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 630V U2J 1206 Product overview: GRM31A7U2J331JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J331JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U2J331JW31D - 919831-GRM31A7U2J331JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U2J331JW31D
919831-GRM31A7U2J331JW31D
Ceramic Capacitors - GRM31A7U2J331JW31D 919831-GRM31A7U2J331JW31D
Manufacturer: Murata Electronics North America Win Source Part Number: 919831-GRM31A7U2J331 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A7U2J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4293-2, 490-4293-1, 490-4293-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919831-GRM31A7U2J331JW31D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31A7U2J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4293-2, 490-4293-1, 490-4293-6

Buy Now Datasheet
Ceramic Capacitors - 490-4293-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4293-1-ND
Ceramic Capacitors 490-4293-1-ND
330pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

330pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4293-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4293-2-ND
Ceramic Capacitors 490-4293-2-ND
330pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

330pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4293-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4293-6-ND
Ceramic Capacitors 490-4293-6-ND
330pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

330pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 5%, U2J, 630 V, 1206 [3216 Metric] Rohs Compliant Murata - 64T2979 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 5%, U2J, 630 V, 1206 [3216 Metric] Rohs Compliant Murata
64T2979
Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 5%, U2J, 630 V, 1206 [3216 Metric] Rohs Compliant Murata 64T2979
Multilayer Ceramic Capacitor, GRM Series, 330 pF, - 5%, U2J, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 330 pF, - 5%, U2J, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 630V, 5%, U2J, 1206, Reel; Capacitance Murata - 03AC2756 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 630V, 5%, U2J, 1206, Reel; Capacitance Murata
03AC2756
Cap, 330Pf, 630V, 5%, U2J, 1206, Reel; Capacitance Murata 03AC2756
CAP, 330PF, 630V, 5%, U2J, 1206, REEL; Capacitance:330pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 630V, 5%, U2J, 1206, REEL; Capacitance:330pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U2J331JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U2J331JW31D
Ceramic Capacitors GRM31A7U2J331JW31D
CAP CER 330PF 630V U2J 1206

CAP CER 330PF 630V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31A7U2J331JW31D 919831-GRM31A7U2J331JW31D 490-4293-1-ND 490-4293-6-ND 64T2979 03AC2756 GRM31A7U2J331JW31D
Product Name 330PF 630V Capacitor Ceramic Capacitors - GRM31A7U2J331JW31D Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 5%, U2J, 630 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 330Pf, 630V, 5%, U2J, 1206, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details