Murata Electronics Ceramic Capacitors GRM31A7U2J271JW31D

Description
270pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31A7U2J271JW31D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM31A7U2J271JW31D-ND
Ceramic Capacitors GRM31A7U2J271JW31D-ND
270pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

270pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329987-GRM31A7U2J271JW31D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329987-GRM31A7U2J271JW31D
Capacitors - Ceramic Capacitors 1329987-GRM31A7U2J271JW31D
Manufacturer: Murata Electronics Win Source Part Number: 1329987-GRM31A7U2J27 1JW31D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 270 pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Base Product Number: GRM31A7U2J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329987-GRM31A7U2J271JW31D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 270 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: U2J
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Base Product Number: GRM31A7U2J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
270PF 630V Capacitor
60-GRM31A7U2J271JW31D
270PF 630V Capacitor 60-GRM31A7U2J271JW31D
CAP CER 270PF 630V U2J 1206 Product overview: GRM31A7U2J271JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J271JW31 D can be used for catalog matching and distributor lookup.

CAP CER 270PF 630V U2J 1206 Product overview: GRM31A7U2J271JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J271JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM31A7U2J271JW31D
CAP CER 270PF 630V U2J 1206

CAP CER 270PF 630V U2J 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number GRM31A7U2J271JW31D-ND 1329987-GRM31A7U2J271JW31D 60-GRM31A7U2J271JW31D GRM31A7U2J271JW31D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 270PF 630V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SVH050MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers