Murata Electronics Ceramic Capacitors GRM31A7U2J221JW31D

Description
220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4292-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4292-6-ND
Ceramic Capacitors 490-4292-6-ND
220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4292-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4292-1-ND
Ceramic Capacitors 490-4292-1-ND
220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4292-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4292-2-ND
Ceramic Capacitors 490-4292-2-ND
220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
220PF 630V Capacitor
60-GRM31A7U2J221JW31D
220PF 630V Capacitor 60-GRM31A7U2J221JW31D
CAP CER 220PF 630V U2J 1206 Product overview: GRM31A7U2J221JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J221JW31 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 630V U2J 1206 Product overview: GRM31A7U2J221JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J221JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U2J221JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U2J221JW31D
Ceramic Capacitors GRM31A7U2J221JW31D
CAP CER 220PF 630V U2J 1206

CAP CER 220PF 630V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-4292-6-ND 490-4292-1-ND 60-GRM31A7U2J221JW31D GRM31A7U2J221JW31D
Product Name Ceramic Capacitors Ceramic Capacitors 220PF 630V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C822K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details