Murata Electronics Ceramic Capacitors - GRM31A7U2J151JW31D GRM31A7U2J151JW31D

Description
Manufacturer: Murata Electronics Win Source Part Number: 803653-GRM31A7U2J151 JW31D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 150pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: U2J Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 803653-GRM31A7U2J151 JW31D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 150pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: U2J Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31A7U2J151JW31D - 803653-GRM31A7U2J151JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U2J151JW31D
803653-GRM31A7U2J151JW31D
Ceramic Capacitors - GRM31A7U2J151JW31D 803653-GRM31A7U2J151JW31D
Manufacturer: Murata Electronics Win Source Part Number: 803653-GRM31A7U2J151 JW31D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 150pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: U2J Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 803653-GRM31A7U2J151JW31D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 150pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: U2J
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-4291-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4291-2-ND
Ceramic Capacitors 490-4291-2-ND
150pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

150pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4291-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4291-6-ND
Ceramic Capacitors 490-4291-6-ND
150pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

150pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4291-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4291-1-ND
Ceramic Capacitors 490-4291-1-ND
150pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

150pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
150PF 630V Capacitor
60-GRM31A7U2J151JW31D
150PF 630V Capacitor 60-GRM31A7U2J151JW31D
CAP CER 150PF 630V U2J 1206 Product overview: GRM31A7U2J151JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J151JW31 D can be used for catalog matching and distributor lookup.

CAP CER 150PF 630V U2J 1206 Product overview: GRM31A7U2J151JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J151JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U2J151JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U2J151JW31D
Ceramic Capacitors GRM31A7U2J151JW31D
CAP CER 150PF 630V U2J 1206

CAP CER 150PF 630V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 803653-GRM31A7U2J151JW31D 490-4291-2-ND 490-4291-6-ND 60-GRM31A7U2J151JW31D GRM31A7U2J151JW31D
Product Name Ceramic Capacitors - GRM31A7U2J151JW31D Ceramic Capacitors Ceramic Capacitors 150PF 630V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 630 volts 630 volts 630 volts 630 volts 630 volts
WVAC 630 volts 630 volts 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details