CAP CER 1000PF 630V U2J 1206 Product overview: GRM31A7U2J102JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J102JW31
1000pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
1000pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
1000pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
CAP CER 1000PF 630V U2J 1206
CAP, 1000PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM31A7U2J102JW31D | 490-4296-6-ND | 490-4296-1-ND | GRM31A7U2J102JW31D | 92AH5204 |
| Product Name | 1000PF 630V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 630V, Mlcc, 1206 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |