Murata Power Solutions 10PF 630V Capacitor GRM31A7U2J100JW31D

Description
CAP CER 10PF 630V U2J 1206 Product overview: GRM31A7U2J100JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J100JW31 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10PF 630V U2J 1206 Product overview: GRM31A7U2J100JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J100JW31 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10PF 630V Capacitor
60-GRM31A7U2J100JW31D
10PF 630V Capacitor 60-GRM31A7U2J100JW31D
CAP CER 10PF 630V U2J 1206 Product overview: GRM31A7U2J100JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J100JW31 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 630V U2J 1206 Product overview: GRM31A7U2J100JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A7U2J100JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A7U2J100JW31D - 1041807-GRM31A7U2J100JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A7U2J100JW31D
1041807-GRM31A7U2J100JW31D
Ceramic Capacitors - GRM31A7U2J100JW31D 1041807-GRM31A7U2J100JW31D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041807-GRM31A7U2J10 0JW31D Packaging: Reel - TR Voltage Rating: 630V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041807-GRM31A7U2J100JW31D
Packaging: Reel - TR
Voltage Rating: 630V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±5%
Temperature Coefficient: U2J
Thickness (Max): 0.039" (1.00mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - 490-6495-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6495-1-ND
Ceramic Capacitors 490-6495-1-ND
10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6495-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6495-6-ND
Ceramic Capacitors 490-6495-6-ND
10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6495-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6495-2-ND
Ceramic Capacitors 490-6495-2-ND
10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8851840 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851840
MLCCs - Multilayer Ceramic Capacitors 8851840
Murata GRM31A7U2J100JW31D

Murata GRM31A7U2J100JW31D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706341 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706341
MLCCs - Multilayer Ceramic Capacitors 1706341
Murata GRM31A7U2J100JW31D

Murata GRM31A7U2J100JW31D

Supplier's Site
Ceramic Capacitors - GRM31A7U2J100JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A7U2J100JW31D
Ceramic Capacitors GRM31A7U2J100JW31D
CAP CER 10PF 630V U2J 1206

CAP CER 10PF 630V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31A7U2J100JW31D 1041807-GRM31A7U2J100JW31D 490-6495-1-ND 490-6495-6-ND 8851840 GRM31A7U2J100JW31D
Product Name 10PF 630V Capacitor Ceramic Capacitors - GRM31A7U2J100JW31D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details