Murata Power Solutions Ceramic Capacitors GRM31A5C3A820JW01D

Description
82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11631-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11631-2-ND
Ceramic Capacitors 490-11631-2-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11631-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11631-1-ND
Ceramic Capacitors 490-11631-1-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11631-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11631-6-ND
Ceramic Capacitors 490-11631-6-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1140668 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140668
MLCCs - Multilayer Ceramic Capacitors 1140668
Murata GRM31A5C3A820JW01D

Murata GRM31A5C3A820JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1140668P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140668P
MLCCs - Multilayer Ceramic Capacitors 1140668P
Murata GRM31A5C3A820JW01D

Murata GRM31A5C3A820JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692747 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692747
MLCCs - Multilayer Ceramic Capacitors 1692747
Murata GRM31A5C3A820JW01D

Murata GRM31A5C3A820JW01D

Supplier's Site
Multilayer Ceramic Capacitor, Grm Series, 82 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 48W5786 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 82 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
48W5786
Multilayer Ceramic Capacitor, Grm Series, 82 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 48W5786
Multilayer Ceramic Capacitor, GRM Series, 82 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 82 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 82Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata - 65AH7125 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
65AH7125
Cap, 82Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata 65AH7125
CAP, 82PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 82PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11631-2-ND 490-11631-6-ND 1140668 1140668P 48W5786 65AH7125
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 82 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata Cap, 82Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details