Murata Power Solutions Ceramic Capacitors GRM31A5C3A560JW01D

Description
CAP CER 56PF 1KV C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 56PF 1KV C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31A5C3A560JW01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 1KV C0G/NP0 1206

CAP CER 56PF 1KV C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C3A560JW01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 1KV C0G/NP0 1206

CAP CER 56PF 1KV C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C3A560JW01DTR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

56pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A5C3A560JW01D - 919828-GRM31A5C3A560JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A5C3A560JW01D
919828-GRM31A5C3A560JW01D
Ceramic Capacitors - GRM31A5C3A560JW01D 919828-GRM31A5C3A560JW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919828-GRM31A5C3A560 JW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 56 pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A5C3A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919828-GRM31A5C3A560JW01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 56 pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31A5C3A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
56PF 1KV Capacitor
60-GRM31A5C3A560JW01D
56PF 1KV Capacitor 60-GRM31A5C3A560JW01D
CAP CER 56PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A560JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A560JW01 D can be used for catalog matching and distributor lookup.

CAP CER 56PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A560JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A560JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1138726P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138726P
MLCCs - Multilayer Ceramic Capacitors 1138726P
Murata GRM31A5C3A560JW01D

Murata GRM31A5C3A560JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1138726 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138726
MLCCs - Multilayer Ceramic Capacitors 1138726
Murata GRM31A5C3A560JW01D

Murata GRM31A5C3A560JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692716 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692716
MLCCs - Multilayer Ceramic Capacitors 1692716
Murata GRM31A5C3A560JW01D

Murata GRM31A5C3A560JW01D

Supplier's Site
Multilayer Ceramic Capacitor, Grm Series, 56 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 48W5784 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 56 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
48W5784
Multilayer Ceramic Capacitor, Grm Series, 56 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 48W5784
Multilayer Ceramic Capacitor, GRM Series, 56 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 56 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31A5C3A560JW01DCT-ND 490-GRM31A5C3A560JW01DDKR-ND 919828-GRM31A5C3A560JW01D 60-GRM31A5C3A560JW01D 1138726P 1138726 48W5784
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31A5C3A560JW01D 56PF 1KV Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 56 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details