Murata Power Solutions 47PF 1KV Capacitor GRM31A5C3A470JW01D

Description
CAP CER 47PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A470JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A470JW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A470JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A470JW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47PF 1KV Capacitor
60-GRM31A5C3A470JW01D
47PF 1KV Capacitor 60-GRM31A5C3A470JW01D
CAP CER 47PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A470JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A470JW01 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A470JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A470JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11630-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11630-1-ND
Ceramic Capacitors 490-11630-1-ND
47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11630-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11630-2-ND
Ceramic Capacitors 490-11630-2-ND
47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11630-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11630-6-ND
Ceramic Capacitors 490-11630-6-ND
47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A5C3A470JW01D - 1041806-GRM31A5C3A470JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A5C3A470JW01D
1041806-GRM31A5C3A470JW01D
Ceramic Capacitors - GRM31A5C3A470JW01D 1041806-GRM31A5C3A470JW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041806-GRM31A5C3A47 0JW01D Packaging: Reel - TR Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041806-GRM31A5C3A470JW01D
Packaging: Reel - TR
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 47pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.039" (1.00mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1139981 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1139981
MLCCs - Multilayer Ceramic Capacitors 1139981
Murata GRM31A5C3A470JW01D

Murata GRM31A5C3A470JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692723 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692723
MLCCs - Multilayer Ceramic Capacitors 1692723
Murata GRM31A5C3A470JW01D

Murata GRM31A5C3A470JW01D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31A5C3A470JW01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31A5C3A470JW01D
1kV 47pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 47pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 47Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata - 65AH7124 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
65AH7124
Cap, 47Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata 65AH7124
CAP, 47PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 47 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata - 48W5783 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 47 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata
48W5783
Multilayer Ceramic Capacitor, Grm Series, 47 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata 48W5783
Multilayer Ceramic Capacitor, GRM Series, 47 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 47 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A5C3A470JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C3A470JW01D
Ceramic Capacitors GRM31A5C3A470JW01D
CAP CER 47PF 1KV C0G/NP0 1206

CAP CER 47PF 1KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31A5C3A470JW01D 490-11630-1-ND 490-11630-6-ND 1041806-GRM31A5C3A470JW01D 1139981 GRM31A5C3A470JW01D 65AH7124 48W5783 GRM31A5C3A470JW01D
Product Name 47PF 1KV Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31A5C3A470JW01D MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 47Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata Multilayer Ceramic Capacitor, Grm Series, 47 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers