Murata Electronics Ceramic Capacitors GRM31A5C3A391FWA1D

Description
390pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
390pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31A5C3A391FWA1DTR-ND - DigiKey
Thief River Falls, MN, United States
390pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

390pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C3A391FWA1DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 390PF 1KV C0G/NP0 1206

CAP CER 390PF 1KV C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C3A391FWA1DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 390PF 1KV C0G/NP0 1206

CAP CER 390PF 1KV C0G/NP0 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM31A5C3A391FWA1D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM31A5C3A391FWA1D
Capacitors - Ceramic Capacitors GRM31A5C3A391FWA1D
CAP CER 390PF 1KV C0G/NP0 1206

CAP CER 390PF 1KV C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - GRM31A5C3A391FWA1D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C3A391FWA1D
Ceramic Capacitors GRM31A5C3A391FWA1D
CAP CER 390PF 1KV C0G/NP0 1206

CAP CER 390PF 1KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31A5C3A391FWA1DTR-ND 490-GRM31A5C3A391FWA1DDKR-ND GRM31A5C3A391FWA1D GRM31A5C3A391FWA1D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1572-1275-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers