Murata Electronics Ceramic Capacitors GRM31A5C3A151JW01D

Description
150pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
150pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13376-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13376-1-ND
Ceramic Capacitors 490-13376-1-ND
150pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13376-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13376-6-ND
Ceramic Capacitors 490-13376-6-ND
150pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13376-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13376-2-ND
Ceramic Capacitors 490-13376-2-ND
150pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
150PF 1KV Capacitor
60-GRM31A5C3A151JW01D
150PF 1KV Capacitor 60-GRM31A5C3A151JW01D
CAP CER 150PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A151JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A151JW01 D can be used for catalog matching and distributor lookup.

CAP CER 150PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A151JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A151JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A5C3A151JW01D - 1041805-GRM31A5C3A151JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A5C3A151JW01D
1041805-GRM31A5C3A151JW01D
Ceramic Capacitors - GRM31A5C3A151JW01D 1041805-GRM31A5C3A151JW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041805-GRM31A5C3A15 1JW01D Packaging: Reel - TR Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 150pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041805-GRM31A5C3A151JW01D
Packaging: Reel - TR
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 150pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Cap, 150Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata - 65AH7120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
65AH7120
Cap, 150Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata 65AH7120
CAP, 150PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 150PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A5C3A151JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C3A151JW01D
Ceramic Capacitors GRM31A5C3A151JW01D
CAP CER 150PF 1KV C0G/NP0 1206

CAP CER 150PF 1KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13376-1-ND 490-13376-6-ND 60-GRM31A5C3A151JW01D 1041805-GRM31A5C3A151JW01D 65AH7120 GRM31A5C3A151JW01D
Product Name Ceramic Capacitors Ceramic Capacitors 150PF 1KV Capacitor Ceramic Capacitors - GRM31A5C3A151JW01D Cap, 150Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details