Murata Power Solutions Ceramic Capacitors GRM31A5C3A101JW01D

Description
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12007-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12007-2-ND
Ceramic Capacitors 490-12007-2-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12007-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12007-1-ND
Ceramic Capacitors 490-12007-1-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12007-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12007-6-ND
Ceramic Capacitors 490-12007-6-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 1KV Capacitor
60-GRM31A5C3A101JW01D
100PF 1KV Capacitor 60-GRM31A5C3A101JW01D
CAP CER 100PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A101JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A101JW01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 1KV C0G/NP0 1206 Product overview: GRM31A5C3A101JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C3A101JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8851831P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851831P
MLCCs - Multilayer Ceramic Capacitors 8851831P
Murata GRM31A5C3A101JW01D

Murata GRM31A5C3A101JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8851831 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851831
MLCCs - Multilayer Ceramic Capacitors 8851831
Murata GRM31A5C3A101JW01D

Murata GRM31A5C3A101JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706338 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706338
MLCCs - Multilayer Ceramic Capacitors 1706338
Murata GRM31A5C3A101JW01D

Murata GRM31A5C3A101JW01D

Supplier's Site
Capacitors - Ceramic Capacitors - 1330040-GRM31A5C3A101JW01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330040-GRM31A5C3A101JW01D
Capacitors - Ceramic Capacitors 1330040-GRM31A5C3A101JW01D
Manufacturer: Murata Electronics Win Source Part Number: 1330040-GRM31A5C3A10 1JW01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM31A5C3A101JW01D-N D,490-12007-6,490-12 007-1,490-12007-2 Base Product Number: GRM31A5C3A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330040-GRM31A5C3A101JW01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM31A5C3A101JW01D-ND,490-12007-6,490-12007-1,490-12007-2
Base Product Number: GRM31A5C3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31A5C3A101JW01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31A5C3A101JW01D
1kV 100pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 100pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A5C3A101JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C3A101JW01D
Ceramic Capacitors GRM31A5C3A101JW01D
CAP CER 100PF 1KV C0G/NP0 1206

CAP CER 100PF 1KV C0G/NP0 1206

Supplier's Site Datasheet
Cap, 100Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata - 92AH5202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
92AH5202
Cap, 100Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata 92AH5202
CAP, 100PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 100PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12007-2-ND 490-12007-6-ND 60-GRM31A5C3A101JW01D 8851831P 8851831 1330040-GRM31A5C3A101JW01D GRM31A5C3A101JW01D GRM31A5C3A101JW01D 92AH5202
Product Name Ceramic Capacitors Ceramic Capacitors 100PF 1KV Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 100Pf, 1Kv, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details