Murata Electronics Ceramic Capacitors GRM31A5C2J680JW01D

Description
68pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
68pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11626-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11626-1-ND
Ceramic Capacitors 490-11626-1-ND
68pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11626-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11626-6-ND
Ceramic Capacitors 490-11626-6-ND
68pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11626-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11626-2-ND
Ceramic Capacitors 490-11626-2-ND
68pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 68Pf, 630V, Mlcc, 1206 Rohs Compliant Murata - 92AH5201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
92AH5201
Cap, 68Pf, 630V, Mlcc, 1206 Rohs Compliant Murata 92AH5201
CAP, 68PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 68PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-11626-1-ND 490-11626-6-ND 92AH5201
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers