Murata Electronics Ceramic Capacitors GRM31A5C2J560FW01D

Description
56pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
56pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31A5C2J560FW01DTR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

56pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C2J560FW01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 630V C0G/NP0 1206

CAP CER 56PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C2J560FW01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 630V C0G/NP0 1206

CAP CER 56PF 630V C0G/NP0 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM31A5C2J560FW01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM31A5C2J560FW01D
Capacitors - Ceramic Capacitors GRM31A5C2J560FW01D
CAP CER 56PF 630V C0G/NP0 1206

CAP CER 56PF 630V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM31A5C2J560FW01DTR-ND 490-GRM31A5C2J560FW01DDKR-ND GRM31A5C2J560FW01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details