Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM31A5C2J471JW01D

Description
Murata GRM31A5C2J471JW01D
Request a Quote Datasheet
Description
Murata GRM31A5C2J471JW01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8851837 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851837
MLCCs - Multilayer Ceramic Capacitors 8851837
Murata GRM31A5C2J471JW01D

Murata GRM31A5C2J471JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706340 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706340
MLCCs - Multilayer Ceramic Capacitors 1706340
Murata GRM31A5C2J471JW01D

Murata GRM31A5C2J471JW01D

Supplier's Site
Ceramic Capacitors - 490-5277-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5277-2-ND
Ceramic Capacitors 490-5277-2-ND
470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5277-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5277-6-ND
Ceramic Capacitors 490-5277-6-ND
470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5277-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5277-1-ND
Ceramic Capacitors 490-5277-1-ND
470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A5C2J471JW01D - 872961-GRM31A5C2J471JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A5C2J471JW01D
872961-GRM31A5C2J471JW01D
Ceramic Capacitors - GRM31A5C2J471JW01D 872961-GRM31A5C2J471JW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872961-GRM31A5C2J471 JW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 470 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A5C2J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5277-1, 490-5277-2, 490-5277-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872961-GRM31A5C2J471JW01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 470 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31A5C2J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5277-1, 490-5277-2, 490-5277-6

Buy Now Datasheet
Singapore, Singapore
470PF 630V Capacitor
60-GRM31A5C2J471JW01D
470PF 630V Capacitor 60-GRM31A5C2J471JW01D
CAP CER 470PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J471JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J471JW01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J471JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J471JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Murata - 06AC6066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Murata
06AC6066
Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Murata 06AC6066
CAP, 470PF, 630V, 5%, C0G/NP0, 1206; Capacitance:470pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 630V, 5%, C0G/NP0, 1206; Capacitance:470pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 630V, Mlcc, 1206 Rohs Compliant Murata - 65AH7118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
65AH7118
Cap, 470Pf, 630V, Mlcc, 1206 Rohs Compliant Murata 65AH7118
CAP, 470PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 470PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8851837 490-5277-2-ND 490-5277-6-ND 872961-GRM31A5C2J471JW01D 60-GRM31A5C2J471JW01D 06AC6066 65AH7118
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM31A5C2J471JW01D 470PF 630V Capacitor Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Murata Cap, 470Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
Technology Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers