Murata Electronics Ceramic Capacitors GRM31A5C2J391JW01D

Description
390pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
390pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11625-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11625-6-ND
Ceramic Capacitors 490-11625-6-ND
390pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

390pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11625-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11625-2-ND
Ceramic Capacitors 490-11625-2-ND
390pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

390pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11625-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11625-1-ND
Ceramic Capacitors 490-11625-1-ND
390pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

390pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 390 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata - 48W5772 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 390 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata
48W5772
Multilayer Ceramic Capacitor, Grm Series, 390 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata 48W5772
Multilayer Ceramic Capacitor, GRM Series, 390 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 390 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 390Pf, 630V, Mlcc, 1206 Rohs Compliant Murata - 65AH7116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
65AH7116
Cap, 390Pf, 630V, Mlcc, 1206 Rohs Compliant Murata 65AH7116
CAP, 390PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 390PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A5C2J391JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C2J391JW01D
Ceramic Capacitors GRM31A5C2J391JW01D
CAP CER 390PF 630V C0G/NP0 1206

CAP CER 390PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11625-6-ND 490-11625-2-ND 48W5772 65AH7116 GRM31A5C2J391JW01D
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 390 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 390Pf, 630V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details