Murata Electronics 330PF 630V Capacitor GRM31A5C2J331JW01D

Description
CAP CER 330PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J331JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J331JW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 330PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J331JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J331JW01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330PF 630V Capacitor
60-GRM31A5C2J331JW01D
330PF 630V Capacitor 60-GRM31A5C2J331JW01D
CAP CER 330PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J331JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J331JW01 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J331JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J331JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A5C2J331JW01D - 919825-GRM31A5C2J331JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A5C2J331JW01D
919825-GRM31A5C2J331JW01D
Ceramic Capacitors - GRM31A5C2J331JW01D 919825-GRM31A5C2J331JW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919825-GRM31A5C2J331 JW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A5C2J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5276-2, 490-5276-1, 490-5276-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919825-GRM31A5C2J331JW01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31A5C2J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5276-2, 490-5276-1, 490-5276-6

Buy Now Datasheet
Ceramic Capacitors - 490-5276-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5276-6-ND
Ceramic Capacitors 490-5276-6-ND
330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5276-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5276-1-ND
Ceramic Capacitors 490-5276-1-ND
330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5276-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5276-2-ND
Ceramic Capacitors 490-5276-2-ND
330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7236458 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236458
MLCCs - Multilayer Ceramic Capacitors 7236458
Ceramic SMT capacitor 330pF 630Vdc

Ceramic SMT capacitor 330pF 630Vdc

Supplier's Site
Cap, 330Pf, 630V, Mlcc, 1206 Rohs Compliant Murata - 92AH5199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
92AH5199
Cap, 330Pf, 630V, Mlcc, 1206 Rohs Compliant Murata 92AH5199
CAP, 330PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 330PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM31A5C2J331JW01D 919825-GRM31A5C2J331JW01D 490-5276-6-ND 490-5276-1-ND 7236458 92AH5199
Product Name 330PF 630V Capacitor Ceramic Capacitors - GRM31A5C2J331JW01D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 330Pf, 630V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R103K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details