Murata Power Solutions Ceramic Capacitors GRM31A5C2J271JW01D

Description
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11622-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11622-1-ND
Ceramic Capacitors 490-11622-1-ND
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11622-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11622-2-ND
Ceramic Capacitors 490-11622-2-ND
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11622-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11622-6-ND
Ceramic Capacitors 490-11622-6-ND
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 270 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata - 48W5769 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 270 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata
48W5769
Multilayer Ceramic Capacitor, Grm Series, 270 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata 48W5769
Multilayer Ceramic Capacitor, GRM Series, 270 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 270 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Murata - 03AC2753 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Murata
03AC2753
Cap, 270Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Murata 03AC2753
CAP, 270PF, 630V, 5%, C0G, 1206, REEL; Capacitance:270pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 270PF, 630V, 5%, C0G, 1206, REEL; Capacitance:270pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A5C2J271JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C2J271JW01D
Ceramic Capacitors GRM31A5C2J271JW01D
CAP CER 270PF 630V C0G/NP0 1206

CAP CER 270PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11622-1-ND 490-11622-6-ND 48W5769 03AC2753 GRM31A5C2J271JW01D
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 270 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 270Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1725771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers