CAP CER 27PF 630V C0G 1206
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRM31A5C2J270GW01JTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) |