Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM31A5C2J221JW01D

Description
Murata GRM31A5C2J221JW01D
Request a Quote Datasheet
Description
Murata GRM31A5C2J221JW01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7236449 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236449
MLCCs - Multilayer Ceramic Capacitors 7236449
Murata GRM31A5C2J221JW01D

Murata GRM31A5C2J221JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236449P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236449P
MLCCs - Multilayer Ceramic Capacitors 7236449P
Murata GRM31A5C2J221JW01D

Murata GRM31A5C2J221JW01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696181 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696181
MLCCs - Multilayer Ceramic Capacitors 1696181
Murata GRM31A5C2J221JW01D

Murata GRM31A5C2J221JW01D

Supplier's Site
Singapore, Singapore
220PF 630V Capacitor
60-GRM31A5C2J221JW01D
220PF 630V Capacitor 60-GRM31A5C2J221JW01D
CAP CER 220PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J221JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J221JW01 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J221JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J221JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5275-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5275-1-ND
Ceramic Capacitors 490-5275-1-ND
220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5275-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5275-2-ND
Ceramic Capacitors 490-5275-2-ND
220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5275-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5275-6-ND
Ceramic Capacitors 490-5275-6-ND
220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 974275-GRM31A5C2J221JW01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974275-GRM31A5C2J221JW01D
Capacitors - Ceramic Capacitors 974275-GRM31A5C2J221JW01D
Win Source Part Number: 974275-GRM31A5C2J221 JW01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5275-2,490-5275- 1,490-5275-6 Base Product Number: GRM31A5C2J

Win Source Part Number: 974275-GRM31A5C2J221JW01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5275-2,490-5275-1,490-5275-6
Base Product Number: GRM31A5C2J

Buy Now Datasheet
Ceramic Capacitors - GRM31A5C2J221JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C2J221JW01D
Ceramic Capacitors GRM31A5C2J221JW01D
CAP CER 220PF 630V C0G/NP0 1206

CAP CER 220PF 630V C0G/NP0 1206

Supplier's Site Datasheet
Cap, 220Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata - 65AH7115 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata
65AH7115
Cap, 220Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata 65AH7115
CAP, 220PF, 630VDC, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220PF, 630VDC, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 220Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata - 92AH8273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata
92AH8273
Cap, 220Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata 92AH8273
CAP, 220PF, 630VDC, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220PF, 630VDC, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7236449 7236449P 60-GRM31A5C2J221JW01D 490-5275-1-ND 490-5275-6-ND 974275-GRM31A5C2J221JW01D GRM31A5C2J221JW01D 65AH7115
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 220PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1001-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers