Murata Electronics Ceramic Capacitors GRM31A5C2J221FW01D

Description
220pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM31A5C2J221FW01DTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C2J221FW01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 630V C0G/NP0 1206

CAP CER 220PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRM31A5C2J221FW01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 630V C0G/NP0 1206

CAP CER 220PF 630V C0G/NP0 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM31A5C2J221FW01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM31A5C2J221FW01D
Capacitors - Ceramic Capacitors GRM31A5C2J221FW01D
CAP CER 220PF 630V C0G/NP0 1206

CAP CER 220PF 630V C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - GRM31A5C2J221FW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C2J221FW01D
Ceramic Capacitors GRM31A5C2J221FW01D
CAP CER 220PF 630V C0G/NP0 1206

CAP CER 220PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM31A5C2J221FW01DTR-ND 490-GRM31A5C2J221FW01DDKR-ND GRM31A5C2J221FW01D GRM31A5C2J221FW01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details