The Murata 22pF, 630V MLCC capacitor, part number GRM31A5C2J220JW01, features a capacitance tolerance of ±5% and is compliant with RoHS standards. It is housed in a 1206 (3216M) package, with dimensions of 3.2mm x 1.6mm x 1.0mm. The capacitor operates effectively within a temperature range of -55°C to 125°C, and its temperature characteristics comply with the C0G standard, exhibiting a temperature coefficient of 0±30ppm/°C. The typical mass of the component is 27.0mg. This capacitor is suitable for applications requiring high reliability and stability under varying temperature conditions.
Murata GRM31A5C2J220JW01D
Murata GRM31A5C2J220JW01D
Murata GRM31A5C2J220JW01D
22pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
22pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
22pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 22PF 630V C0G/NP0 1206
CAP, 22PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES
Multilayer Ceramic Capacitor, GRM Series, 22 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8467338P | 8467338 | 490-11621-1-ND | 490-11621-6-ND | GRM31A5C2J220JW01D | 65AH7114 | 48W5767 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 22Pf, 630V, Mlcc, 1206 Rohs Compliant Murata | Multilayer Ceramic Capacitor, Grm Series, 22 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata |
| Technology | Multilayer | Multilayer | Film Capacitors | Multilayer | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | |||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |