Murata Electronics Ceramic Capacitors GRM31A5C2J180JW01D

Description
18pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
18pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14672-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14672-1-ND
Ceramic Capacitors 490-14672-1-ND
18pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

18pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14672-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14672-6-ND
Ceramic Capacitors 490-14672-6-ND
18pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

18pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14672-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14672-2-ND
Ceramic Capacitors 490-14672-2-ND
18pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

18pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata - 48W5765 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata
48W5765
Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata 48W5765
Multilayer Ceramic Capacitor, GRM Series, 18 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 18 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM31A5C2J180JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C2J180JW01D
Ceramic Capacitors GRM31A5C2J180JW01D
CAP CER 18PF 630V C0G/NP0 1206

CAP CER 18PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14672-1-ND 490-14672-6-ND 48W5765 GRM31A5C2J180JW01D
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336SMH050MHR - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details