Murata Power Solutions Ceramic Capacitors - GRM31A5C2J151JW01D GRM31A5C2J151JW01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919824-GRM31A5C2J151 JW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A5C2J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5274-2, 490-5274-1, 490-5274-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919824-GRM31A5C2J151 JW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A5C2J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5274-2, 490-5274-1, 490-5274-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM31A5C2J151JW01D - 919824-GRM31A5C2J151JW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM31A5C2J151JW01D
919824-GRM31A5C2J151JW01D
Ceramic Capacitors - GRM31A5C2J151JW01D 919824-GRM31A5C2J151JW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919824-GRM31A5C2J151 JW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM31A5C2J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5274-2, 490-5274-1, 490-5274-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919824-GRM31A5C2J151JW01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 150 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM31A5C2J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5274-2, 490-5274-1, 490-5274-6

Buy Now Datasheet
Singapore, Singapore
150PF 630V Capacitor
60-GRM31A5C2J151JW01D
150PF 630V Capacitor 60-GRM31A5C2J151JW01D
CAP CER 150PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J151JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J151JW01 D can be used for catalog matching and distributor lookup.

CAP CER 150PF 630V C0G/NP0 1206 Product overview: GRM31A5C2J151JW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM31A5C2J151JW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5274-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5274-2-ND
Ceramic Capacitors 490-5274-2-ND
150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5274-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5274-6-ND
Ceramic Capacitors 490-5274-6-ND
150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5274-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5274-1-ND
Ceramic Capacitors 490-5274-1-ND
150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM31A5C2J151JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM31A5C2J151JW01D
Ceramic Capacitors GRM31A5C2J151JW01D
CAP CER 150PF 630V C0G/NP0 1206

CAP CER 150PF 630V C0G/NP0 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM31A5C2J151JW01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM31A5C2J151JW01D
630V 150pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

630V 150pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 150Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata - 65AH7113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata
65AH7113
Cap, 150Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata 65AH7113
CAP, 150PF, 630VDC, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 150PF, 630VDC, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 150Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata - 92AH8272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata
92AH8272
Cap, 150Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata 92AH8272
CAP, 150PF, 630VDC, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 150PF, 630VDC, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919824-GRM31A5C2J151JW01D 60-GRM31A5C2J151JW01D 490-5274-2-ND 490-5274-6-ND GRM31A5C2J151JW01D GRM31A5C2J151JW01D 65AH7113
Product Name Ceramic Capacitors - GRM31A5C2J151JW01D 150PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 150Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1726015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details